We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS5H100H

Part No : STPS5H100H
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 5A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,815 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting Through Hole
Case / Package I-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 053995-STPS5H100H
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The STMicroelectronics STPS5H100H is a Schottky diodes, encapsulated in I-Pak Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 730mV @ 5A, separately. The highest operating temperature of the STPS5H100H is 175°C (Max). It can deliver 5A average rectified current and 3.5μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting Through Hole
Case / Package I-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 053995-STPS5H100H
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS5H100H
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
STPS5H100H Price

STPS5H100H Datasheet
STPS5H100H Application

STPS5H100H Replacement
STPS5H100H Pdf

STPS5H100H Pinout
STPS5H100H Image

STPS5H100H Picture
STPS5H100H In Stock

STPS5H100H Distributor
STPS5H100H Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
N-Channel Silicon MOSFET Low-Voltage Driver Switching Device Applications
3256
DGTL ISO 2.5KV RS422/RS485 32LGA
10
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs | IC BUFFER INVERT 3.6V 20SSOP
8
Old Company Name in Catalogs and Other Documents
65
IC REG LDO 2.8V 0.15A TSOT23-5
160
OPTOISO 5.3KV DARLINGTON 6-DIP
230
IC SWITCH SPST SC70-5
287