Search
Filters

STPS5L40

Part No :
STPS5L40
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 5A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 693 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 500mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 053996-STPS5L40
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The STMicroelectronics STPS5L40 is a Schottky diodes, encapsulated in DO-201AD AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 500mV @ 5A, separately. The highest operating temperature of the STPS5L40 is 150°C (Max). It can deliver 5A average rectified current and 200μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 500mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 053996-STPS5L40
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS5L40
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
STPS5L40 Price

STPS5L40 Datasheet
STPS5L40 Application

STPS5L40 Replacement
STPS5L40 Pdf

STPS5L40 Pinout
STPS5L40 Image

STPS5L40 Picture
STPS5L40 In Stock

STPS5L40 Distributor
STPS5L40 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SINGLE INVERTER GATE SC70-5
160
IC ADC 10BIT SAR 8SOIC
100
IC BUFF NON-INVERT 3-ST ESV
10793
DIODE ARRAY SCHOTTKY 650V TO247
24311
Two-wire Serial EEPROM
1551
Dual High Speed Laser Driver
9
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns 48-Pin TSOP
30

Top Sellers