Search
Filters

STPS745D

Part No :
STPS745D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 45V 7.5A TO220AC
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
185+
€0.2390
€44.210
445+
€0.1970
€87.782
685+
€0.1910
€130.958
935+
€0.1860
€173.878
1,210+
€0.1800
€217.658
1,615+
€0.1620
€261.039
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,724 pieces can ship immediately
MOQ: 185 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037703-STPS745D
Family Name STPS745D
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBR745;  MBR745G;  
The STMicroelectronics STPS745D is a Schottky diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 45V and 840mV @ 15A, separately. The highest operating temperature of the STPS745D is 175°C (Max). It can deliver 7.5A average rectified current and 100μA @ 45V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037703-STPS745D
Family Name STPS745D
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBR745;  MBR745G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS745D
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
STPS745D Price

STPS745D Datasheet
STPS745D Application

STPS745D Replacement
STPS745D Pdf

STPS745D Pinout
STPS745D Image

STPS745D Picture
STPS745D In Stock

STPS745D Distributor
STPS745D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX,
125
100 mA CMOS LDO Regulators
306
IC ADJ BUCK RF PWR AMP 16DSBGA
13
IC LINE INTERFACE SLIC PLCC-28
105
ESD Suppressor Diode TVS Bi-Dir 18.5V 2-Pin X3-DFN T/R / TVS DIODE 18.5VWM 35VC
47343

Top Sellers