We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS8H100FP

Part No : STPS8H100FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 8A TO220FPAC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 610 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 710mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054004-STPS8H100FP
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
The STMicroelectronics STPS8H100FP is a Schottky diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 710mV @ 8A, separately. The highest operating temperature of the STPS8H100FP is 175°C (Max). It can deliver 8A average rectified current and 4.5μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 710mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054004-STPS8H100FP
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS8H100FP
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
STPS8H100FP Price

STPS8H100FP Datasheet
STPS8H100FP Application

STPS8H100FP Replacement
STPS8H100FP Pdf

STPS8H100FP Pinout
STPS8H100FP Image

STPS8H100FP Picture
STPS8H100FP In Stock

STPS8H100FP Distributor
STPS8H100FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Power MOSFET(Vdss=-30V, Rds(on)=0.60ohm)
300
IC OPAMP CHOPPER 430KHZ 8MSOP
1406
DIODE ZENER 51V 500MW DO35
1002
N CHANNEL MOS TYPE (AUDIO FREQUENCY POWER AMPLIFIER APPLICATION)
204
Quad. 2-input OR Gates
611
IC COMP SNGL W/REF SC70-5
938