We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS8L30B-TR

Part No : STPS8L30B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.519
€46.737
205+
€0.439
€90.036
320+
€0.427
€136.512
440+
€0.413
€181.764
565+
€0.400
€225.774
750+
€0.360
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,125 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 490mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 054386-STPS8L30B-TR
Family Name STPS8L30B
Introduction Date October 26, 1998
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SD830S_S2_00001; SD830S_L2_00001; SD830ST/R; 
The STMicroelectronics STPS8L30B-TR is a Schottky diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 490mV @ 8A, separately. The highest operating temperature of the STPS8L30B-TR is 150°C (Max). It can deliver 8A average rectified current and 1mA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 490mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 054386-STPS8L30B-TR
Family Name STPS8L30B
Introduction Date October 26, 1998
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SD830S_S2_00001; SD830S_L2_00001; SD830ST/R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS8L30B-TR
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
STPS8L30B-TR Price

STPS8L30B-TR Datasheet
STPS8L30B-TR Application

STPS8L30B-TR Replacement
STPS8L30B-TR Pdf

STPS8L30B-TR Pinout
STPS8L30B-TR Image

STPS8L30B-TR Picture
STPS8L30B-TR In Stock

STPS8L30B-TR Distributor
STPS8L30B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TOSHIBA Photo IC Silicon Epitaxial Planar
1640
DIODE GEN PURP 220V 200MA LLDS
18616
IC CLOCK TIMING 200MHZ 48MLF
45
IC UART FIFO 16B 28PLCC
510
IC SRAM 256KBIT 70NS 28SOP
51
PC Card and OHCI Controller
1
300mA, 15μA Quiescent Current CMOS LDO Regulator
280
CAN BUS TRANSCEIVER | IC TXRX CAN 8SO
435
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
244
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
32000