We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPSC406B-TR

Part No : STPSC406B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 600V 4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.492
$62.300
50+
$2.109
$105.450
75+
$2.045
$153.375
105+
$1.981
$208.005
135+
$1.917
$258.795
175+
$1.726
$302.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,020 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038081-STPSC406B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IDD04SG60C;   STPSC4H065B-TR; IDD04SG60CXT; 
The STMicroelectronics STPSC406B-TR is a Silicon Carbide Schottky diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.9V @ 4A, separately. The highest operating temperature of the STPSC406B-TR is -40°C to 175°C. It can deliver 4A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038081-STPSC406B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IDD04SG60C;   STPSC4H065B-TR; IDD04SG60CXT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPSC406B-TR
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
STPSC406B-TR Price

STPSC406B-TR Datasheet
STPSC406B-TR Application

STPSC406B-TR Replacement
STPSC406B-TR Pdf

STPSC406B-TR Pinout
STPSC406B-TR Image

STPSC406B-TR Picture
STPSC406B-TR In Stock

STPSC406B-TR Distributor
STPSC406B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 20SSOP
10
100 mA, Fixed Frequency PWM Step−Up Micropower Switching Regulator
41
IC REG LDO 2.85V 0.2A SOT23-5
275
P-Channel Silicon MOSFET General-Purpose Switching Device Applications
1000
5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
60
CT CONN MT REC ASSY 2P YELLOW
2800
N-Ch Enhancement Mode Power MOSFET
250
5V, 3.3V, ISR™ High-Performance CPLDs
4