Search
Filters

STPSC406D

Part No :
STPSC406D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 600V 4A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
13+
$4.144
$53.872
30+
$3.506
$105.180
45+
$3.400
$153.000
65+
$3.294
$214.110
80+
$3.188
$255.040
105+
$2.869
$301.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 700 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038431-STPSC406D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
The STMicroelectronics STPSC406D is a Silicon Carbide Schottky diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.9V @ 4A, separately. The highest operating temperature of the STPSC406D is -40°C to 175°C. It can deliver 4A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038431-STPSC406D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPSC406D
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
STPSC406D Price

STPSC406D Datasheet
STPSC406D Application

STPSC406D Replacement
STPSC406D Pdf

STPSC406D Pinout
STPSC406D Image

STPSC406D Picture
STPSC406D In Stock

STPSC406D Distributor
STPSC406D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MANUAL RST SOT23-5
96
Ultra-small GRM series / GRM033 (0201 Chip size) | CAP CER 33PF 25V C0G/NP0 0201
1050
Silicon Bidirectional Thyristors
Optocoupler, Phototransistor Output, With Base Connection
124
Low Dropout, Low IQ, 1.0A CMOS Linear Regulator
6
GU (General Use)-E Type 1-Channel (Form A) 4-pin Type

Top Sellers