We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPSC606D

Part No : STPSC606D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 600V 6A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 6A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 75μA @ 600V
Capacitance @ Vr, F 375pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054005-STPSC606D
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The STMicroelectronics STPSC606D is a Silicon Carbide Schottky diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 6A, separately. The highest operating temperature of the STPSC606D is -40°C to 175°C. It can deliver 6A average rectified current and 75μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 6A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 75μA @ 600V
Capacitance @ Vr, F 375pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054005-STPSC606D
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPSC606D
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
STPSC606D Price

STPSC606D Datasheet
STPSC606D Application

STPSC606D Replacement
STPSC606D Pdf

STPSC606D Pinout
STPSC606D Image

STPSC606D Picture
STPSC606D In Stock

STPSC606D Distributor
STPSC606D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 2A SOD128
5400
OptiMOS-P2 Power-Transistor
4
IC REG BUCK ADJUSTABLE 5A 30WQFN / 5A Synchronous Step-Down Voltage Converter
5
TRIMMER 100K OHM 0.25W SMD
216
RES SMD 0.68 OHM 1% 1/3W 0805
1459
IC PWR SUPPLY CTRLR/MONITR 24QFN
1205
3A FIXED OUTPUT VOLTAGE LDO REGULATOR
200