We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPSC6H065D

Part No : STPSC6H065D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 650V 6A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.951
$59.020
45+
$2.497
$112.365
65+
$2.422
$157.430
90+
$2.346
$211.140
115+
$2.270
$261.050
150+
$2.043
$306.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,325 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 6A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 60μA @ 650V
Capacitance @ Vr, F 300pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 042944-STPSC6H065D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The STMicroelectronics STPSC6H065D is a Silicon Carbide Schottky diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 650V and 1.75V @ 6A, separately. The highest operating temperature of the STPSC6H065D is -40°C to 175°C. It can deliver 6A average rectified current and 60μA @ 650V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 6A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 60μA @ 650V
Capacitance @ Vr, F 300pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 042944-STPSC6H065D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPSC6H065D
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
STPSC6H065D Price

STPSC6H065D Datasheet
STPSC6H065D Application

STPSC6H065D Replacement
STPSC6H065D Pdf

STPSC6H065D Pinout
STPSC6H065D Image

STPSC6H065D Picture
STPSC6H065D In Stock

STPSC6H065D Distributor
STPSC6H065D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 100V 26A TO-252
11750
FIXED IND 3.3NH 180MA 1.3 OHM
100
QUADRUPLE BILATERAL ANALOG SWITCH
421
TRANS PNP 50V 0.5A MINI 3P
289
10 MHz, 12V, Low Power Amplifier
81
Current Mode PWM Controller for Forward and Flyback Applications
95