Search
Filters

STTA106U

Part No :
STTA106U
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 1A SMB
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 117805-STTA106U
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The STMicroelectronics STTA106U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 1A, separately. The highest operating temperature of the STTA106U is 125°C (Max). It can deliver 1A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 117805-STTA106U
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA106U
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
STTA106U Price

STTA106U Datasheet
STTA106U Application

STTA106U Replacement
STTA106U Pdf

STTA106U Pinout
STTA106U Image

STTA106U Picture
STTA106U In Stock

STTA106U Distributor
STTA106U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER
30
BOARD EVAL FOR FAN2001/FAN2002 / Power Management Development Board
5
IC REG LDO 2.85V 50MA SOT23-5
3581
4 Mbit Serial Flash Memory with 4Kbytes Uniform Sector
228
600 Watt Peak Power Zener Transient Voltage Suppressors
500

Top Sellers