We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA112U

Part No : STTA112U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 1A SMB
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,735 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 112738-STTA112U
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The STMicroelectronics STTA112U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 1.65V @ 1A, separately. The highest operating temperature of the STTA112U is 125°C (Max). It can deliver 1A average rectified current and 10μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 112738-STTA112U
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA112U
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
STTA112U Price

STTA112U Datasheet
STTA112U Application

STTA112U Replacement
STTA112U Pdf

STTA112U Pinout
STTA112U Image

STTA112U Picture
STTA112U In Stock

STTA112U Distributor
STTA112U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Audio processor for VHS hi-fi and linear audio
10
PMOD SF3 32MB SERIAL NOR FLASH
25
IC DRVR/RCVR RS232 5V DL 18SOIC
50
1.5A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 3.3V 1.5A DPAK
237
IC BUFF/DVR 3-ST DUAL 20SOIC
600
DIODE ARRAY SCHOTTKY 120V I2PAK
6
Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis
1
Enhanced A/D Flash Type MCU
121