We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA2006PI

Part No : STTA2006PI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 20A DOP3I
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,631 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 120797-STTA2006PI
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The STMicroelectronics STTA2006PI is a Standard diodes, encapsulated in DOP3I Bulk package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 20A, separately. The highest operating temperature of the STTA2006PI is 150°C (Max). It can deliver 20A average rectified current and 100μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 120797-STTA2006PI
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA2006PI
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
STTA2006PI Price

STTA2006PI Datasheet
STTA2006PI Application

STTA2006PI Replacement
STTA2006PI Pdf

STTA2006PI Pinout
STTA2006PI Image

STTA2006PI Picture
STTA2006PI In Stock

STTA2006PI Distributor
STTA2006PI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Surface mount Silicon-Zener Diodes (non-planar technology)
DIODE ARRAY GP 200V 5A TO220AB
8
DIODE ZENER 8.2V 350MW SOT23
300
IC TXRX RS485/RS422 ESD 8SOIC
832
150mA Low Noise UCap CMOS LDO
2269
IC FPGA 185 I/O 256FBGA
123
TRANS 2NPN 65V 0.1A SOT363
1981
Spread Spectrum Clock for EMI Solution
511