WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STTA406

Part No :
STTA406
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 4A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,926 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Case / Package DO-201AD
Mounting Through Hole
Reverse Recovery Time (trr) 55ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.75V @ 4A
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction 125°C (Max)
Diode Type Standard
Status Obsolete(EOL)
Packaging AMMO PACKAGE
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 101010-STTA406
Current - Average Rectified (Io) 4A (DC)
Voltage - DC Reverse (Vr) (Max) 600V
The STMicroelectronics STTA406 is a Standard diodes, encapsulated in DO-201AD AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 4A, separately. The highest operating temperature of the STTA406 is 125°C (Max). It can deliver 4A (DC) average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Case / Package DO-201AD
Mounting Through Hole
Reverse Recovery Time (trr) 55ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.75V @ 4A
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction 125°C (Max)
Diode Type Standard
Status Obsolete(EOL)
Packaging AMMO PACKAGE
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 101010-STTA406
Current - Average Rectified (Io) 4A (DC)
Voltage - DC Reverse (Vr) (Max) 600V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA406
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
STTA406 Price

STTA406 Datasheet
STTA406 Application

STTA406 Replacement
STTA406 Pdf

STTA406 Pinout
STTA406 Image

STTA406 Picture
STTA406 In Stock

STTA406 Distributor
STTA406 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
300mA HIGH SPEED, EXTREMELY LOW NOISE CMOS LDO REGULATOR
26
Surface Mount Switching Diode
420
DIODE SCHOTTKY 25V 1A PMDU
581
LOW VOLTAGE RAIL-TO-RAIL DUAL OPERATIONAL AMPLIFIER
6
Digital Satellite Tuner
86
DIODE SCHOTTKY 30V 100MA SMC
918
N - CHANNEL 100V - 0.07ohm - 20A - TO-220 STripFET MOSFET
1
Polymer Tantalum Capacitors 680UF 2.5V 2917
200
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
14

Top Sellers