We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA512F

Part No : STTA512F
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN 1.2KV 5A ISOWATT220AC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 418 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting Through Hole
Case / Package ISOWATT-220AC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 134369-STTA512F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The STMicroelectronics STTA512F is a Standard diodes, encapsulated in ISOWATT-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 5A, separately. The highest operating temperature of the STTA512F is 150°C (Max). It can deliver 5A average rectified current and 100μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting Through Hole
Case / Package ISOWATT-220AC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 134369-STTA512F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA512F
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
STTA512F Price

STTA512F Datasheet
STTA512F Application

STTA512F Replacement
STTA512F Pdf

STTA512F Pinout
STTA512F Image

STTA512F Picture
STTA512F In Stock

STTA512F Distributor
STTA512F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VIDEO CROSSPOINT SWIT 44PLCC
39
Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8SOIC
1681
IC OTP 256KBIT 100NS 28DIP
9
IC REG LDO 3.3V 0.8A DDPAK
549
1.25mm (.049") Pitch PicoBlade™ Header, Surface Mount, Right Angle, Lead-free, 13Circuits
6
IC DSP FIXED-POINT 697FCBGA
59