We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA806DI

Part No : STTA806DI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 416 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031555-STTA806DI
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The STMicroelectronics STTA806DI is a Standard diodes, encapsulated in TO-220AC ins Bulk package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 8A, separately. The highest operating temperature of the STTA806DI is 150°C (Max). It can deliver 8A average rectified current and 100μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031555-STTA806DI
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA806DI
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
STTA806DI Price

STTA806DI Datasheet
STTA806DI Application

STTA806DI Replacement
STTA806DI Pdf

STTA806DI Pinout
STTA806DI Image

STTA806DI Picture
STTA806DI In Stock

STTA806DI Distributor
STTA806DI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC EEPROM 128KBIT 400KHZ 8UDFN
8634
MAGNETIC SWITCH OMNIPOLAR TO92S
90
TRANS PREBIAS NPN/PNP SOT666
1809
IC GATE AND 4CH 2-INP 14-DHVQFN
3005
MOSFET N-CH 650V 17.5A TO220
56
4.20mm (.165") Pitch Mini-Fit™ Crimp Terminal, Male, with Tin (Sn) Plated Brass Contact, 22-28 AWG, Reel
1