Search
Filters

STTH102A

Part No : STTH102A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
385+
€0.118
€45.392
905+
€0.100
€90.410
1,405+
€0.096
€135.302
1,925+
€0.094
€180.180
2,480+
€0.091
€225.432
3,300+
€0.082
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,351 pieces can ship immediately
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031557-STTH102A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Family Name STTH102A
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
VS-1EMH02HM3/5AT;  VS-1EMH02-M3/5AT; RS1D;  
The STMicroelectronics STTH102A is a Standard diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 970mV @ 1A, separately. The highest operating temperature of the STTH102A is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031557-STTH102A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Family Name STTH102A
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
VS-1EMH02HM3/5AT;  VS-1EMH02-M3/5AT; RS1D;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH102A
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
STTH102A Price

STTH102A Datasheet
STTH102A Application

STTH102A Replacement
STTH102A Pdf

STTH102A Pinout
STTH102A Image

STTH102A Picture
STTH102A In Stock

STTH102A Distributor
STTH102A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SP-Cap/ Polymer Aluminum Capacitors
183
OCTAL BUFFER/LINE DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 6V 20SOIC
3527
6-Channel Electronic Volume Controller IC
447
IC GATE XOR 4CH 2-INP 14-SOIC
310

Top Sellers