We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH102RL

Part No : STTH102RL
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054389-STTH102RL
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH102RL is a Standard diodes, encapsulated in DO-41 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 970mV @ 1A, separately. The highest operating temperature of the STTH102RL is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054389-STTH102RL
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH102RL
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
STTH102RL Price

STTH102RL Datasheet
STTH102RL Application

STTH102RL Replacement
STTH102RL Pdf

STTH102RL Pinout
STTH102RL Image

STTH102RL Picture
STTH102RL In Stock

STTH102RL Distributor
STTH102RL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 64MBIT 70NS 56TSOP
9
ADC 12BIT 8CH 0.5-1MSPS 16-TSSOP
1386
256K (32K x 8) Static RAM
4
128K x 16 2Mb Asynchronous SRAM
53
4:1 Flux Coupled Step-up Transformer 1-350MHz
106
IC OPAMP VFB 125MHZ 8SOIC
3213
LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers
3
IC 4.55V SUPPLY MONITOR 8-SOIC
68