We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH108

Part No : STTH108
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 800V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
€0.222
€45.572
480+
€0.188
€90.288
740+
€0.183
€135.198
1,025+
€0.176
€180.810
1,320+
€0.171
€225.720
1,755+
€0.154
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,988 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054024-STTH108
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH108 is a Standard diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.65V @ 1A, separately. The highest operating temperature of the STTH108 is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054024-STTH108
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH108
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
STTH108 Price

STTH108 Datasheet
STTH108 Application

STTH108 Replacement
STTH108 Pdf

STTH108 Pinout
STTH108 Image

STTH108 Picture
STTH108 In Stock

STTH108 Distributor
STTH108 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 44TQFP
96
40V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN SOT223
3000
FIXED IND 15UH 650MA 310 MOHM
12950
28/40-pin 8-Bit CMOS FLASH Microcontrollers
IC MOTOR DRIVER PAR 24SO
93
FIXED IND 150NH 100MA 4.5 OHM
100