We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH108A

Part No : STTH108A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 800V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
395+
€0.114
€45.149
935+
€0.096
€90.041
1,445+
€0.094
€135.252
1,985+
€0.091
€180.437
2,555+
€0.088
€225.351
3,410+
€0.079
€270.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 82,806 pieces can ship immediately
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031558-STTH108A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH108A is a Standard diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.65V @ 1A, separately. The highest operating temperature of the STTH108A is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031558-STTH108A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH108A
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
STTH108A Price

STTH108A Datasheet
STTH108A Application

STTH108A Replacement
STTH108A Pdf

STTH108A Pinout
STTH108A Image

STTH108A Picture
STTH108A In Stock

STTH108A Distributor
STTH108A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V/2.8V 0.15A 10MLF
3800
IC LITHIUM BATT PROTECT 6WSON
1000
LINEAR VOLTAGE REGULATOR
4674
DIODE ARRAY GP 80V 200MA SOT363
4900
TVS DIODE 24VWM 38.9VC SMB
350
IC ADC 12 BIT 200KHZ 8-SOIC
1001
IC CTRLR HOTSWAP PCI BUS 16SSOP
2