Search
Filters

STTH10LCD06FP

Part No :
STTH10LCD06FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 10A TO220FP
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
125+
€0.3670
€45.835
290+
€0.3110
€90.077
445+
€0.3010
€133.865
610+
€0.2920
€178.071
790+
€0.2820
€222.883
1,055+
€0.2540
€267.601
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,637 pieces can ship immediately
MOQ: 125 pcs
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
Fake Threat In the Open Market 55 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 093043-STTH10LCD06FP
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 600V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2V @ 10A
Current - Average Rectified (Io) 10A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH10LCD06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2V @ 10A, separately. The highest operating temperature of the STTH10LCD06FP is 175°C (Max). It can deliver 10A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 093043-STTH10LCD06FP
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 600V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2V @ 10A
Current - Average Rectified (Io) 10A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH10LCD06FP
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
STTH10LCD06FP Price

STTH10LCD06FP Datasheet
STTH10LCD06FP Application

STTH10LCD06FP Replacement
STTH10LCD06FP Pdf

STTH10LCD06FP Pinout
STTH10LCD06FP Image

STTH10LCD06FP Picture
STTH10LCD06FP In Stock

STTH10LCD06FP Distributor
STTH10LCD06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 6.4MHZ RRO 14TSSOP / Op Amp Quad Low Power Amplifier R-R I/O ±3V/6V 14-Pin TSSOP Tube
7
340kHz, 2A Synchronous DC-DC Buck Converter Output Current: 2A
1891
IC VOLT COMPARATOR SGL 8DFN
600
Surface Mount Schottky Barrier Rectifier
500
HEX CLAMPING CIRCUITS
2
IC VREF SHUNT ADJ SOT23-3
3451
1 Watt Fully Differential Audio Power Amplifier With Shutdown Select
100
OPTOISO 5KV GATE DRIVER 6SOP
250
TVS DIODE 3.3V 2DSN
50208

Top Sellers