We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH110

Part No : STTH110
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
315+
€0.144
€45.360
745+
€0.122
€90.518
1,150+
€0.118
€135.585
1,575+
€0.114
€180.023
2,035+
€0.111
€225.275
2,705+
€0.100
€270.230
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,120 pieces can ship immediately
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031559-STTH110
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH110 is a Standard diodes, encapsulated in DO-41 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.7V @ 1A, separately. The highest operating temperature of the STTH110 is 175°C (Max). It can deliver 1A average rectified current and 10μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031559-STTH110
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH110
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
STTH110 Price

STTH110 Datasheet
STTH110 Application

STTH110 Replacement
STTH110 Pdf

STTH110 Pinout
STTH110 Image

STTH110 Picture
STTH110 In Stock

STTH110 Distributor
STTH110 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
1 Mbit 128Kb x8 ZEROPOWER SRAM | IC NVSRAM 1M PARALLEL 32PMDIP
5
FIXED IND 4.7UH 600MA 344.5 MOHM
8378
IC POT DGTL 32TAP NV TSOT23-6
23
IC FLASH 16MBIT 70NS 48TSOP
7
SINGLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 1CH 2-INP SOT23-5
CHIP LED DEVICE
116