We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH112A

Part No : STTH112A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
470+
€0.096
€45.261
1,100+
€0.082
€90.090
1,705+
€0.079
€135.036
2,355+
€0.077
€180.158
3,015+
€0.075
€225.221
4,055+
€0.067
€270.063
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 32,689 pieces can ship immediately
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031561-STTH112A
Family Name STTH112A
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
M13;  FS1Q-TP; S1T; 

The STMicroelectronics STTH112A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 1.9V @ 1A, separately. The highest operating temperature of the STTH112A is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 1200V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031561-STTH112A
Family Name STTH112A
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
M13;  FS1Q-TP; S1T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH112A
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
STTH112A Price

STTH112A Datasheet
STTH112A Application

STTH112A Replacement
STTH112A Pdf

STTH112A Pinout
STTH112A Image

STTH112A Picture
STTH112A In Stock

STTH112A Distributor
STTH112A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.2A USP4
634
SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
1200
IC REG LDO -5V 0.1A TO92-3
245
IC REG LDO 4V 0.18A SOT23-5
851
IC AMP AUDIO PWR 15W STER 17SIL
3
1WATT SURFACE MOUNT ZENER DIODE
169
SCR 800V 314A TO-93
7