STTH112U

Part No :
STTH112U
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1.2KV 1A SMB
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
Unit Price
Ext. Price
35+
$1.6540
$57.890
75+
$1.3710
$102.825
115+
$1.3310
$153.065
155+
$1.2910
$200.105
200+
$1.2500
$250.000
270+
$1.1300
$305.100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 70,000 pieces
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031562-STTH112U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial

The STMicroelectronics STTH112U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 1.9V @ 1A, separately. The highest operating temperature of the STTH112U is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 1200V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031562-STTH112U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH112U
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
STTH112U Price

STTH112U Datasheet
STTH112U Application

STTH112U Replacement
STTH112U Pdf

STTH112U Pinout
STTH112U Image

STTH112U Picture
STTH112U In Stock

STTH112U Distributor
STTH112U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
6-Pin, 8-Bit Flash Microcontrollers
900
6 Position Rectangular Housing Connector Receptacle Black 0.100" (2.54mm)
1410
DIODE GEN PURP 600V 1A DO214BA
2170
CAP FILM 0.22UF 5% 100VDC RADIAL
1220
LED YELLOW CLEAR 3MM ROUND T/H
300

Top Sellers