We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1202D

Part No : STTH1202D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 12A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 130 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054025-STTH1202D
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH1202D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.1V @ 12A, separately. The highest operating temperature of the STTH1202D is 175°C (Max). It can deliver 12A average rectified current and 10μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054025-STTH1202D
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1202D
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
STTH1202D Price

STTH1202D Datasheet
STTH1202D Application

STTH1202D Replacement
STTH1202D Pdf

STTH1202D Pinout
STTH1202D Image

STTH1202D Picture
STTH1202D In Stock

STTH1202D Distributor
STTH1202D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC TRANSLATOR PECL TTL DFF 8SOIC
1249
Trench IGBT Modules
3
ADC 8BIT 8CH 200-500KSPS 16TSSOP
166
IC DAC 10BIT V-OUT 44TQFP
103
1-Mbit (128K x 8) Static RAM
TRANS PNP 20V 6A SOT1061
42432
Dual Precision, 500 ns Settling, BiFET Op Amp
63