Search
Filters

STTH12R06D

Part No :
STTH12R06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 12A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
50+
$1.073
$53.650
115+
$0.908
$104.420
175+
$0.880
$154.000
235+
$0.853
$200.455
305+
$0.825
$251.625
405+
$0.743
$300.915
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,541 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 031563-STTH12R06D
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220AC ins
Mounting Through Hole
Current - Reverse Leakage @ Vr 45μA @ 600V
Reverse Recovery Time (trr) 45ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Current - Average Rectified (Io) 12A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH12R06D is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 12A, separately. The highest operating temperature of the STTH12R06D is 175°C (Max). It can deliver 12A average rectified current and 45μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 031563-STTH12R06D
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220AC ins
Mounting Through Hole
Current - Reverse Leakage @ Vr 45μA @ 600V
Reverse Recovery Time (trr) 45ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Current - Average Rectified (Io) 12A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12R06D
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
STTH12R06D Price

STTH12R06D Datasheet
STTH12R06D Application

STTH12R06D Replacement
STTH12R06D Pdf

STTH12R06D Pinout
STTH12R06D Image

STTH12R06D Picture
STTH12R06D In Stock

STTH12R06D Distributor
STTH12R06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT FAST RECOVERY RECTIFIER
2000
SMALL SIGNAL ZENER DIODES 300m WATTS 3-26 VOLTS
6000
VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
41
IC TRANSCEIVER CAN HS 8SOIC
5184
IC REG BUCK ADJ 5A 8SOPWRPAD
2318
IC RESET MPU LOW PWR SOT23-5
IC OPAMP GP 635KHZ 8SOIC
1433

Top Sellers