We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH12R06DI

Part No : STTH12R06DI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 12A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.623
$52.955
190+
$0.528
$100.320
295+
$0.512
$151.040
405+
$0.496
$200.880
525+
$0.480
$252.000
695+
$0.432
$300.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037454-STTH12R06DI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH12R06DI is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 12A, separately. The highest operating temperature of the STTH12R06DI is 175°C (Max). It can deliver 12A average rectified current and 45μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037454-STTH12R06DI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12R06DI
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
STTH12R06DI Price

STTH12R06DI Datasheet
STTH12R06DI Application

STTH12R06DI Replacement
STTH12R06DI Pdf

STTH12R06DI Pinout
STTH12R06DI Image

STTH12R06DI Picture
STTH12R06DI In Stock

STTH12R06DI Distributor
STTH12R06DI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
665
OPTOISOLATOR 5KV TRANS 8SMD
1360
1.0A ULTRAFAST RECOVERY RECTIFIER | DIODE GEN PURP 800V 1A DO204AL
3467
9−Bit ECL to TTL Translator
137
4V Drive Nch + Nch MOSFET
1168