We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH12R06FP

Part No : STTH12R06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 12A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.522
€46.980
205+
€0.442
€90.590
320+
€0.428
€137.088
435+
€0.415
€180.482
565+
€0.401
€226.791
750+
€0.362
€271.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,250 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038527-STTH12R06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH12R06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 12A, separately. The highest operating temperature of the STTH12R06FP is 175°C (Max). It can deliver 12A average rectified current and 45μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038527-STTH12R06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12R06FP
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
STTH12R06FP Price

STTH12R06FP Datasheet
STTH12R06FP Application

STTH12R06FP Replacement
STTH12R06FP Pdf

STTH12R06FP Pinout
STTH12R06FP Image

STTH12R06FP Picture
STTH12R06FP In Stock

STTH12R06FP Distributor
STTH12R06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
PMU+CHGR+8 LDO+1 BUCK 30USMD
56
IC REG LDO ADJ 1A SC63
454
IC TRANSCEIVER HALF 1/1 8HVSON
537
CONN RCPT 10POS 0.4MM SMD GOLD
370
2-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL | IC AMP AUDIO PWR 2.8W AB 24TSSOP
49
ULTRA LOW DISTORTION MICROPROFILE SMD LINE MATCHING TRANSFORMER
146
TVS DIODE 11.1VWM 18.2VC DO214AB
10085