Search
Filters

STTH12R06G-TR

Part No :
STTH12R06G-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 12A D2PAK
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
60+
€0.7900
€47.395
135+
€0.6520
€87.986
210+
€0.6320
€132.670
285+
€0.6130
€174.604
370+
€0.5930
€219.284
490+
€0.5340
€261.447
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 60 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031564-STTH12R06G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Alternative Parts
(Cross-Reference)
ISL9R1560S3ST;  STTH12R06G;  VS-15ETX06STRLPbF; 
The STMicroelectronics STTH12R06G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 12A, separately. The highest operating temperature of the STTH12R06G-TR is 175°C (Max). It can deliver 12A average rectified current and 45μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031564-STTH12R06G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Alternative Parts
(Cross-Reference)
ISL9R1560S3ST;  STTH12R06G;  VS-15ETX06STRLPbF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12R06G-TR
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
STTH12R06G-TR Price

STTH12R06G-TR Datasheet
STTH12R06G-TR Application

STTH12R06G-TR Replacement
STTH12R06G-TR Pdf

STTH12R06G-TR Pinout
STTH12R06G-TR Image

STTH12R06G-TR Picture
STTH12R06G-TR In Stock

STTH12R06G-TR Distributor
STTH12R06G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC LED DRIVER OFFLINE 9A ESIP-7C
12
IC OPAMP INSTR 800KHZ RRO 8SOIC
273

Top Sellers