Search
Filters

STTH1506TPI

Part No :
STTH1506TPI
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 600V 15A 3TOPI
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
$1.869
$56.070
65+
$1.582
$102.830
100+
$1.534
$153.400
135+
$1.486
$200.610
175+
$1.438
$251.650
235+
$1.294
$304.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037200-STTH1506TPI
Case / Package TOP-3I
Mounting Through Hole
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 20μA @ 600V
Reverse Recovery Time (trr) 35ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 3.6V @ 15A
Current - Average Rectified (Io) (per Diode) 15A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STTH1506TPI, designed by STMicroelectronics , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 600V and 3.6V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 600V. The device is offered in TOP-3I Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037200-STTH1506TPI
Case / Package TOP-3I
Mounting Through Hole
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 20μA @ 600V
Reverse Recovery Time (trr) 35ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 3.6V @ 15A
Current - Average Rectified (Io) (per Diode) 15A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1506TPI
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
STTH1506TPI Price

STTH1506TPI Datasheet
STTH1506TPI Application

STTH1506TPI Replacement
STTH1506TPI Pdf

STTH1506TPI Pinout
STTH1506TPI Image

STTH1506TPI Picture
STTH1506TPI In Stock

STTH1506TPI Distributor
STTH1506TPI Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 5A 8SOPWRPAD
90
TRANS PREBIAS NPN 150MW SOT523 / Trans Digital BJT NPN 50V 100mA 150mW 3-Pin SOT-523 T/R
9000
IC OPAMP VFB 230MHZ SOT23-5
1168
CAP TANT 100UF 10V 20% 2917
1338
IC RF TXRX ISM
122
32 Megabit CMOS 3.0 Volt-only Flash Memory
150

Top Sellers