We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH15L06G-TR

Part No : STTH15L06G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 20A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 254 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 137357-STTH15L06G-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH15L06G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 15A, separately. The highest operating temperature of the STTH15L06G-TR is 175°C (Max). It can deliver 20A average rectified current and 15μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 137357-STTH15L06G-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH15L06G-TR
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
STTH15L06G-TR Price

STTH15L06G-TR Datasheet
STTH15L06G-TR Application

STTH15L06G-TR Replacement
STTH15L06G-TR Pdf

STTH15L06G-TR Pinout
STTH15L06G-TR Image

STTH15L06G-TR Picture
STTH15L06G-TR In Stock

STTH15L06G-TR Distributor
STTH15L06G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
RES SMD 0.03 OHM 1% 1W 2010
342
IC ADC 10BIT 105MSPS 28-SSOP
217
MOSFET N-CH 600V TO220-3
74
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
99
High Voltage Regulator
6778
DIODE ZENER 11V 500MW DO35
860
SMA6L Series
600