Search
Filters

STTH15R06D

Part No :
STTH15R06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 15A TO220AC
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
40+
$1.2540
$50.160
100+
$1.0340
$103.400
150+
$1.0030
$150.450
210+
$0.9720
$204.120
270+
$0.9400
$253.800
355+
$0.8460
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,362 pieces can ship immediately
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 091206-STTH15R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH15R06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 15A, separately. The highest operating temperature of the STTH15R06D is 175°C (Max). It can deliver 15A average rectified current and 60μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 091206-STTH15R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH15R06D
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
STTH15R06D Price

STTH15R06D Datasheet
STTH15R06D Application

STTH15R06D Replacement
STTH15R06D Pdf

STTH15R06D Pinout
STTH15R06D Image

STTH15R06D Picture
STTH15R06D In Stock

STTH15R06D Distributor
STTH15R06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 1 CHANNEL TO92-3 / 5V EconoReset with Pushbutton
148
Data Communications ICs
121
POT 1K OHM 5W WIREWOUND LINEAR
3187
MOSFET P-CH 20V 6-MICROFET
128
Analog Switch Quad SPST 16-Pin SSOP / IC SWITCH QUAD SPST 16SSOP
56

Top Sellers