We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1602CT

Part No : STTH1602CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 10A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
$0.668
$50.100
180+
$0.566
$101.880
275+
$0.548
$150.700
380+
$0.531
$201.780
490+
$0.514
$251.860
650+
$0.463
$300.950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60,360 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093840-STTH1602CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Sufficient
The STTH1602CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 8A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 6μA @ 200V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093840-STTH1602CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1602CT
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
STTH1602CT Price

STTH1602CT Datasheet
STTH1602CT Application

STTH1602CT Replacement
STTH1602CT Pdf

STTH1602CT Pinout
STTH1602CT Image

STTH1602CT Picture
STTH1602CT In Stock

STTH1602CT Distributor
STTH1602CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 8.5V 0.15A TO220F
243
P-Channel Logic Level Enhancement Mode MOSFET
2400
Silicon NPN(PNP) epitaxial planer transistor
296
METAL GATE RF SILICON FET
1
TRIMMER 500K OHM 0.25W SMD
80
Micropower Voltage Supervisors
134
SENSITIVE HALL-EFFECT SWITCHES FOR HIGH-TEMPERATURE OPERATION
261