We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH16L06CG-TR

Part No : STTH16L06CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 10A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.874
€48.065
125+
€0.740
€92.475
190+
€0.717
€136.287
260+
€0.695
€180.648
335+
€0.672
€225.221
450+
€0.605
€272.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,044 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 091676-STTH16L06CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The STTH16L06CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.8V @ 8A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 8μA @ 600V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 091676-STTH16L06CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16L06CG-TR
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
STTH16L06CG-TR Price

STTH16L06CG-TR Datasheet
STTH16L06CG-TR Application

STTH16L06CG-TR Replacement
STTH16L06CG-TR Pdf

STTH16L06CG-TR Pinout
STTH16L06CG-TR Image

STTH16L06CG-TR Picture
STTH16L06CG-TR In Stock

STTH16L06CG-TR Distributor
STTH16L06CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
CAP CER 10UF 6.3V X5R 0805
4400
DIODE GEN PURP 1.5KV 6A TO220F
13
Single Phase Hysteretic Buck Controller | IC REG CTRLR BUCK 48WQFN
43
VARISTOR 390V 4.5KA DISC 14MM
3185
100-Pin LPC SuperI/O Devices for Portable Applications
79
IC REG BUCK ADJ 1.5A 8VFQFPN
865