We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH16L06CT

Part No : STTH16L06CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 10A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.607
$51.595
195+
$0.514
$100.230
305+
$0.499
$152.195
415+
$0.483
$200.445
540+
$0.467
$252.180
715+
$0.421
$301.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,999 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054026-STTH16L06CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STTH16L06CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.8V @ 8A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 8μA @ 600V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054026-STTH16L06CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16L06CT
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
STTH16L06CT Price

STTH16L06CT Datasheet
STTH16L06CT Application

STTH16L06CT Replacement
STTH16L06CT Pdf

STTH16L06CT Pinout
STTH16L06CT Image

STTH16L06CT Picture
STTH16L06CT In Stock

STTH16L06CT Distributor
STTH16L06CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
N-CHANNEL 600V - 0.075ohm - 47A TO-247 MDmesh™Power MOSFET
MOSFET N-CH 60V 20A TO-220
225
Wideband, High Output Current, Fast Settling Op Amp
1
SiC Schottky Barrier Diode
9
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
52