Search
Filters

STTH1L06A

Part No :
STTH1L06A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 1A SMA
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
390+
$0.1290
$50.310
935+
$0.1070
$100.045
1,460+
$0.1030
$150.380
2,000+
$0.1000
$200.000
2,580+
$0.0970
$250.260
3,450+
$0.0870
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100,068 pieces can ship immediately
MOQ: 390 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031566-STTH1L06A
Family Name STTH1L06A
Introduction Date May 03, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RGF1J/67; RGF1J/17A; RGF1J-E3;  
The STMicroelectronics STTH1L06A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 1A, separately. The highest operating temperature of the STTH1L06A is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031566-STTH1L06A
Family Name STTH1L06A
Introduction Date May 03, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RGF1J/67; RGF1J/17A; RGF1J-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1L06A
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
STTH1L06A Price

STTH1L06A Datasheet
STTH1L06A Application

STTH1L06A Replacement
STTH1L06A Pdf

STTH1L06A Pinout
STTH1L06A Image

STTH1L06A Picture
STTH1L06A In Stock

STTH1L06A Distributor
STTH1L06A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CAP TRIMMER 3-10PF 25V SMD
190
IC BUS BUFF TRI-ST N-INV SOT23-5
1002
T1/CEPT DUAL CORE SMD ISOLATION TRANSFORMERS
190
IC TRANSLATOR AUTO 14QFN / Voltage Level Shifter 4-CH Bidirectional 14-Pin TQFN EP T/R
4
IGBT 360V 21A 150W TO263AB
320
AM Low Voltage Electronic Tuning Applications
224
250MHz/3mA Current Mode Feedback Amp w/Disable
287
EXTENSION BOARD V4.0 USB PROGR
2

Top Sellers