We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1L06U

Part No : STTH1L06U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 1A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 62,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031565-STTH1L06U
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH1L06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 1A, separately. The highest operating temperature of the STTH1L06U is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031565-STTH1L06U
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1L06U
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
STTH1L06U Price

STTH1L06U Datasheet
STTH1L06U Application

STTH1L06U Replacement
STTH1L06U Pdf

STTH1L06U Pinout
STTH1L06U Image

STTH1L06U Picture
STTH1L06U In Stock

STTH1L06U Distributor
STTH1L06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
OptiMOS-T Power-Transistor
1500
2.4W Stereo Audio Power Amplifier (with Gain Setting) & Capfree Headphone Driver
152
IC COMPARATOR R-R 8-SOIC
115
IC BUFF/DVR TRI-ST DUAL 20SOP
6
256K x 72, 512K x 36 and 1M x 18 18Mb, FLOW THROUGH (NO WAIT) STATE BUS SRAM | IC SRAM 18M PARALLEL 100TQFP
3
IC OPAMP GP 10MHZ 8MSOP
404
IC LOAD SWITCH ULOW RDS 4DSBGA
3878