We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1R02A

Part No : STTH1R02A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 1.5A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
250+
€0.183
€45.675
585+
€0.155
€90.558
900+
€0.150
€135.270
1,235+
€0.146
€180.063
1,595+
€0.141
€225.374
2,130+
€0.127
€270.297
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,639 pieces can ship immediately
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1V @ 1.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031567-STTH1R02A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1R02A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 1.5A, separately. The highest operating temperature of the STTH1R02A is 175°C (Max). It can deliver 1.5A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1V @ 1.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031567-STTH1R02A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R02A
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
STTH1R02A Price

STTH1R02A Datasheet
STTH1R02A Application

STTH1R02A Replacement
STTH1R02A Pdf

STTH1R02A Pinout
STTH1R02A Image

STTH1R02A Picture
STTH1R02A In Stock

STTH1R02A Distributor
STTH1R02A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 2.5A SSOT23
3322
SYNCHROMOUS PRESETTABLE 4-BIT COUNTER
2436
TVS DIODE 6.5V 11.2V DO214AA
3316
TRANS PNP 45V 0.1A SC59
600
IC REG LDO 3.3V/ADJ 0.5A 8SOIC
600mA LOW DROPOUT LINEAR REGULATOR
3300
SSR RELAY SPST-NO 2.5A 0-40V
2601
MOSFET, SINGLE, N-CHANNEL, TRENC
3695