Search
Filters

STTH1R04A

Part No : STTH1R04A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
285+
€0.171
€48.579
670+
€0.144
€96.782
1,030+
€0.141
€144.816
1,420+
€0.136
€192.812
1,840+
€0.131
€240.981
2,440+
€0.118
€289.016
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 43,619 pieces can ship immediately
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031568-STTH1R04A
Family Name STTH1R04
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
US1G-E3/61T;  US1G-E3/51T; US1G;  
The STMicroelectronics STTH1R04A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 1A, separately. The highest operating temperature of the STTH1R04A is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031568-STTH1R04A
Family Name STTH1R04
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
US1G-E3/61T;  US1G-E3/51T; US1G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R04A
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
STTH1R04A Price

STTH1R04A Datasheet
STTH1R04A Application

STTH1R04A Replacement
STTH1R04A Pdf

STTH1R04A Pinout
STTH1R04A Image

STTH1R04A Picture
STTH1R04A In Stock

STTH1R04A Distributor
STTH1R04A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
36V, 2A, 2.8MHz Step-Down Switching Regulator with 50μA Quiescent Current
23
Single chip driver IC
19
IC REG CTRLR BOOST/SEPIC SOT23-6
211
IC COMPARATOR OD 8-DIP
6
SIP Type SSR with Built-in Snubber Circuit
6
General purpose transistor(50V,0.1A)
3600

Top Sellers