We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1R04U

Part No : STTH1R04U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 1A SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
340+
€0.133
€45.288
795+
€0.113
€90.153
1,230+
€0.110
€135.054
1,695+
€0.106
€180.009
2,195+
€0.103
€225.207
2,915+
€0.093
€270.221
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,249 pieces can ship immediately
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 104470-STTH1R04U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1R04U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 1A, separately. The highest operating temperature of the STTH1R04U is 175°C (Max). It can deliver 1A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 104470-STTH1R04U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R04U
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
STTH1R04U Price

STTH1R04U Datasheet
STTH1R04U Application

STTH1R04U Replacement
STTH1R04U Pdf

STTH1R04U Pinout
STTH1R04U Image

STTH1R04U Picture
STTH1R04U In Stock

STTH1R04U Distributor
STTH1R04U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.3A DFN2020-6
226
OPTOISOLTR 7.5KV PHOTO FET 6-DIP
IC REG LDO 1.2V 0.5A TO252-5
1417
DIODE ARRAY SCHOTTKY 70V SOT363
350
IC PWR MGMT 4DCDC/8 LDO 48VQFN
1417
FUSE BOARD MOUNT 1.5A 32VDC 0603
1280
16-bit Microcontroller
65