We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1R06

Part No : STTH1R06
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
265+
$0.189
$50.085
625+
$0.160
$100.000
970+
$0.155
$150.350
1,335+
$0.150
$200.250
1,725+
$0.145
$250.125
2,295+
$0.131
$300.645
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038231-STTH1R06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1R06 is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 1A, separately. The highest operating temperature of the STTH1R06 is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038231-STTH1R06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R06
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
STTH1R06 Price

STTH1R06 Datasheet
STTH1R06 Application

STTH1R06 Replacement
STTH1R06 Pdf

STTH1R06 Pinout
STTH1R06 Image

STTH1R06 Picture
STTH1R06 In Stock

STTH1R06 Distributor
STTH1R06 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 44PLCC
10-Bit, 125 MSPS TxDAC D/A Converter | IC DAC 10BIT A-OUT 28SOIC
68
WIDE BAND IQ DEMODULATOR FOR DIGITAL VIDEO/DATA RECEIVER
1
IC MCU 32BIT 16KB FLASH 44TQFP
17
The AP2552/53and AP2552A/53A are single channel precision adjustable current-limited switches optimized for the applications... | IC PD SW CURR LIMIT 6DFN
1200
IC MOSFET DRIVER 3.3V DUAL 8SOIC
217