We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1R06A

Part No : STTH1R06A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
460+
€0.098
€45.126
1,090+
€0.083
€90.252
1,670+
€0.081
€135.270
2,300+
€0.078
€180.090
2,980+
€0.076
€225.288
3,950+
€0.068
€270.180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 89,631 pieces can ship immediately
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031569-STTH1R06A
Family Name STTH1R06A
Introduction Date January 27, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
HFM106;  CD214A-R1600;  GS1J-TS05; 

The STMicroelectronics STTH1R06A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 1A, separately. The highest operating temperature of the STTH1R06A is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031569-STTH1R06A
Family Name STTH1R06A
Introduction Date January 27, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
HFM106;  CD214A-R1600;  GS1J-TS05; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R06A
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
STTH1R06A Price

STTH1R06A Datasheet
STTH1R06A Application

STTH1R06A Replacement
STTH1R06A Pdf

STTH1R06A Pinout
STTH1R06A Image

STTH1R06A Picture
STTH1R06A In Stock

STTH1R06A Distributor
STTH1R06A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Standard Thick Film Chip Resistors
20
IC DRIVER 3PHASE 600V 28-SOIC
93
High-speed operation DC to 150 Mbps No start-up initialization required
9
3 V/5 V, 1 mW 2-/3-Channel 16-Bit, Sigma-Delta ADCs | IC ADC 16BIT SIGMA-DELTA 16TSSOP
74