We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1R06RL

Part No : STTH1R06RL
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,988 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 52 pct.
Popularity Medium
Win Source Part Number 054027-STTH1R06RL
Operating Temperature - Junction 175°C (Max)
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 1μA @ 600V
Reverse Recovery Time (trr) 45ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
The STMicroelectronics STTH1R06RL is a Standard diodes, encapsulated in DO-41 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 1A, separately. The highest operating temperature of the STTH1R06RL is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 52 pct.
Popularity Medium
Win Source Part Number 054027-STTH1R06RL
Operating Temperature - Junction 175°C (Max)
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 1μA @ 600V
Reverse Recovery Time (trr) 45ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R06RL
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
STTH1R06RL Price

STTH1R06RL Datasheet
STTH1R06RL Application

STTH1R06RL Replacement
STTH1R06RL Pdf

STTH1R06RL Pinout
STTH1R06RL Image

STTH1R06RL Picture
STTH1R06RL In Stock

STTH1R06RL Distributor
STTH1R06RL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
NEXT GEN STANDALONE GPS CHIP WIT
6779
IC REG LDO 3.3V 0.5A 8MSOP
38
3.0 AMPS. GLASS PASSIVATED HIGH EFFICIENCY RECTIFIERS
53
IC AMP AUDIO PWR 6W STER TO263-9
5
IC OPAMP GP 4.5MHZ 10WQFN
118
Hyperfast Rectifier, 15 A FRED PtTM
6
Low Power, Low Noise and Distortion, Rail-to-Rail Output Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
60
LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE | IC VREF SHUNT ADJ TO92-3
200