Search
Filters

STTH1R06U

Part No :
STTH1R06U
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 1A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 121,717 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031570-STTH1R06U
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH1R06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 1A, separately. The highest operating temperature of the STTH1R06U is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031570-STTH1R06U
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1R06U
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
STTH1R06U Price

STTH1R06U Datasheet
STTH1R06U Application

STTH1R06U Replacement
STTH1R06U Pdf

STTH1R06U Pinout
STTH1R06U Image

STTH1R06U Picture
STTH1R06U In Stock

STTH1R06U Distributor
STTH1R06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC AMP VIDEO QUAD 270MHZ 14SOIC
38
MOSFET N-CH 900V 6A TO-3P
2
Disconnectable Insulation displacement connectors | CONN HEADER SMD 12POS 1MM
138
IC VOLT LEVEL TRANSLATOR US8
86
Three quadrant triacs guaranteed commutation
19
FAMILY OF 880-nA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH REVERSE BATTERY PROTECTION
676

Top Sellers