We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2002G-TR

Part No : STTH2002G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 20A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 960 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031572-STTH2002G-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH2002G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.1V @ 20A, separately. The highest operating temperature of the STTH2002G-TR is 175°C (Max). It can deliver 20A average rectified current and 10μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031572-STTH2002G-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002G-TR
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
STTH2002G-TR Price

STTH2002G-TR Datasheet
STTH2002G-TR Application

STTH2002G-TR Replacement
STTH2002G-TR Pdf

STTH2002G-TR Pinout
STTH2002G-TR Image

STTH2002G-TR Picture
STTH2002G-TR In Stock

STTH2002G-TR Distributor
STTH2002G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
PCM, Filter Interface 8 b Serial 20-SOIC
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.60 V at IF = 5 A
143
CAP TANT 15UF 6.3V 10% 1206
1825
512K Bits x 32 Bits x 4 Banks (64-MBIT) SYNCHRONOUS DYNAMIC RAM | IC DRAM 64M PARALLEL 90BGA
67
10.0 AMPS. Schottky Barrier Rectifiers
200
IC PWR SUPPLY CTRLR/MONITR 24QFN
1205