WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STTH208U

Part No :
STTH208U
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 800V 2A SMB
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
405+
$0.1240
$50.220
985+
$0.1020
$100.470
1,520+
$0.0990
$150.480
2,085+
$0.0960
$200.160
2,690+
$0.0930
$250.170
3,575+
$0.0840
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,000 pieces can ship immediately
MOQ: 405 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194801-STTH208U
Family Name STTH208U
Introduction Date February 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
S2K-F; S2K-13-F;  S2K-13; 

The STMicroelectronics STTH208U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.65V @ 2A, separately. The highest operating temperature of the STTH208U is 175°C (Max). It can deliver 2A average rectified current and 5μA @ 800V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194801-STTH208U
Family Name STTH208U
Introduction Date February 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
S2K-F; S2K-13-F;  S2K-13; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH208U
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
STTH208U Price

STTH208U Datasheet
STTH208U Application

STTH208U Replacement
STTH208U Pdf

STTH208U Pinout
STTH208U Image

STTH208U Picture
STTH208U In Stock

STTH208U Distributor
STTH208U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFG ADJ 0.96A 6SON / Conv DC-DC 3V to 18V Step Up Single-Out 3V to 38V 6-Pin WSON EP T/R
17010
HALF-BRIDGE DRIVER | IC DRIVER HALF-BRIDGE 8-DIP
IC PA MOD WCDMA UMTS800 10-SMD
639
IC CIRCUIT TNY PWR RESET SOT23-5
240
DIODE ZENER 27V 350MW SOT23-3
227
PHOTODARLINGTON OPTOCOUPLER | OPTOISO 5.3KV 4CH DARL 16DIP
231

Top Sellers