We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH212U

Part No : STTH212U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
145+
€0.315
€45.675
340+
€0.266
€90.576
525+
€0.258
€135.608
720+
€0.250
€180.144
930+
€0.242
€225.153
1,240+
€0.218
€270.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,205 pieces can ship immediately
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 092723-STTH212U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Family Name STTH212
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
S2T-Q; S2T-H; S2T; 
The STMicroelectronics STTH212U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 1.75V @ 2A, separately. The highest operating temperature of the STTH212U is 175°C (Max). It can deliver 2A average rectified current and 10μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 092723-STTH212U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Family Name STTH212
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
S2T-Q; S2T-H; S2T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH212U
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
STTH212U Price

STTH212U Datasheet
STTH212U Application

STTH212U Replacement
STTH212U Pdf

STTH212U Pinout
STTH212U Image

STTH212U Picture
STTH212U In Stock

STTH212U Distributor
STTH212U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT MONO 250NS 24CDIP
IC REGULATOR PG-VQFN-56-900
237
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
33
8-BIT SINGLE-CHIP MICROCONTROLLER
3
SWITCH TACTILE SPST-NO 0.05A 12V
132
600MHz Current Feedback Amplifiers with Enable | IC OPAMP CFA 3 CIRCUIT 16SOIC
4600