Search
Filters

STTH2L06A

Part No :
STTH2L06A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 2A SMA
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
275+
€0.1630
€44.789
650+
€0.1380
€89.668
1,000+
€0.1340
€133.500
1,370+
€0.1300
€178.018
1,775+
€0.1260
€222.745
2,365+
€0.1130
€267.316
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 176,285 pieces can ship immediately
MOQ: 275 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 042951-STTH2L06A
Operating Temperature - Junction 175°C (Max)
Case / Package SMA
Mounting SMD (SMT)
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH2L06A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 2A, separately. The highest operating temperature of the STTH2L06A is 175°C (Max). It can deliver 2A average rectified current and 2μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 042951-STTH2L06A
Operating Temperature - Junction 175°C (Max)
Case / Package SMA
Mounting SMD (SMT)
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2L06A
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
STTH2L06A Price

STTH2L06A Datasheet
STTH2L06A Application

STTH2L06A Replacement
STTH2L06A Pdf

STTH2L06A Pinout
STTH2L06A Image

STTH2L06A Picture
STTH2L06A In Stock

STTH2L06A Distributor
STTH2L06A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 16HTSSOP
286
DIODE ARRAY SCHOTTKY 40V TO247-3
301
Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
IC REG BUCK 1.2V 0.6A SYNC 6SON
230
IC OPAMP CHOPPER 3MHZ RRO 10MSOP / Op Amp Dual Auto Zero/Chopper R-R O/P 11V 10-Pin MSOP Tube
47
LOW PHASE NOISE CLOCK MULTIPLIER
102
IC COMP DUAL MICRPWR CMOS 8VSSOP
2940
100V N-Channel MOSFET
150

Top Sellers