Search
Filters

STTH2L06U-TR

Part No :
STTH2L06U-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194805-STTH2L06U-TR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH2L06U-TR is a Standard diodes, encapsulated in Reel(TR) package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 2A, separately. The highest operating temperature of the STTH2L06U-TR is 175°C (Max). It can deliver 2A average rectified current and 2μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194805-STTH2L06U-TR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2L06U-TR
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
STTH2L06U-TR Price

STTH2L06U-TR Datasheet
STTH2L06U-TR Application

STTH2L06U-TR Replacement
STTH2L06U-TR Pdf

STTH2L06U-TR Pinout
STTH2L06U-TR Image

STTH2L06U-TR Picture
STTH2L06U-TR In Stock

STTH2L06U-TR Distributor
STTH2L06U-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 4MHZ 8SOIC
550
NPN SILICON TRANSISTOR
365
Driver Applications       
FIXED IND 22UH 420MA 756 MOHM
1837
IC HEX INVERTER SCHMITT 14-TSSOP
700
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
115
MOSFET 2N-CH 30V 0.35A 6TSSOP / Trans MOSFET N-CH 30V 0.4A Automotive 3-Pin SOT-23
27503

Top Sellers