We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2L06U

Part No : STTH2L06U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,730 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 031574-STTH2L06U
Operating Temperature - Junction 175°C (Max)
Case / Package SMB
Mounting SMD (SMT)
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH2L06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 2A, separately. The highest operating temperature of the STTH2L06U is 175°C (Max). It can deliver 2A average rectified current and 2μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 031574-STTH2L06U
Operating Temperature - Junction 175°C (Max)
Case / Package SMB
Mounting SMD (SMT)
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2L06U
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
STTH2L06U Price

STTH2L06U Datasheet
STTH2L06U Application

STTH2L06U Replacement
STTH2L06U Pdf

STTH2L06U Pinout
STTH2L06U Image

STTH2L06U Picture
STTH2L06U In Stock

STTH2L06U Distributor
STTH2L06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 50A TO252-3
11875
TVS DIODE 58VWM 93.6VC SMA
1524
TVS DIODE 58VWM 100VC SMA
11
NPN SILICON POWER TRANSISTOR