Search
Filters

STTH2R02A

Part No :
STTH2R02A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 2A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
340+
€0.132
€44.785
795+
€0.112
€89.151
1,230+
€0.109
€133.553
1,695+
€0.105
€178.009
2,195+
€0.102
€222.705
2,915+
€0.092
€267.218
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 183,540 pieces can ship immediately
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037055-STTH2R02A
Family Name STTH2R02
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BYG22DHM3/TR3; BYG22DHE3/TR3; BYG22DHM3/TR; 
The STMicroelectronics STTH2R02A is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 2A, separately. The highest operating temperature of the STTH2R02A is 175°C (Max). It can deliver 2A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037055-STTH2R02A
Family Name STTH2R02
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BYG22DHM3/TR3; BYG22DHE3/TR3; BYG22DHM3/TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2R02A
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
STTH2R02A Price

STTH2R02A Datasheet
STTH2R02A Application

STTH2R02A Replacement
STTH2R02A Pdf

STTH2R02A Pinout
STTH2R02A Image

STTH2R02A Picture
STTH2R02A In Stock

STTH2R02A Distributor
STTH2R02A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 200MA SOD323F
17773
NPN SILICON TRANSISTOR
17
IC EEPROM 8KBIT 3MHZ 8SOIC / EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R
8
IC FPGA 89 I/O 164MBGA
175
Power Inductors and Transformers
1
IC MCU 8BIT 28KB FLASH 28SSOP
20
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs
7

Top Sellers